Vishay Precision Group 4.7uH 7.96MHz 180mA Inductor and Choke IMC0805ER4R7J01

Description
4.7uH 5% Ferrite SM Inductor 0805 7.96MHz 180mA Product overview: IMC0805ER4R7J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.96MHz, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.96MHz, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER4R7J01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uH 5% Ferrite SM Inductor 0805 7.96MHz 180mA Product overview: IMC0805ER4R7J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.96MHz, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.96MHz, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER4R7J01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7uH 7.96MHz 180mA Inductor and Choke - 71-IMC0805ER4R7J01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 7.96MHz 180mA Inductor and Choke
71-IMC0805ER4R7J01
4.7uH 7.96MHz 180mA Inductor and Choke 71-IMC0805ER4R7J01
4.7uH 5% Ferrite SM Inductor 0805 7.96MHz 180mA Product overview: IMC0805ER4R7J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.96MHz, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.96MHz, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER4R7J01 can be used for catalog matching and distributor lookup.

4.7uH 5% Ferrite SM Inductor 0805 7.96MHz 180mA Product overview: IMC0805ER4R7J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 7.96MHz, 180mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 7.96MHz, 180mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER4R7J01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 4.7UH 5% 0805 4.7¦H 180mA - - Ferrite Core ¦5% Unshielded 2.8 Ohm Max 15 @ 7.96MHz 50MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER4R7J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 5% 0805 4.7¦H 180mA - - Ferrite Core ¦5% Unshielded 2.8 Ohm Max 15 @ 7.96MHz 50MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER4R7J01
INDUCTOR WW 4.7UH 5% 0805 4.7¦H 180mA - - Ferrite Core ¦5% Unshielded 2.8 Ohm Max 15 @ 7.96MHz 50MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER4R7J01
INDUCTOR WW 4.7UH 5% 0805 4.7¦H 180mA - - Ferrite Core ¦5% Unshielded 2.8 Ohm Max 15 @ 7.96MHz 50MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.7UH 5% 0805 4.7¦H 180mA - - Ferrite Core ¦5% Unshielded 2.8 Ohm Max 15 @ 7.96MHz 50MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-2614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2614-2-ND
Fixed Inductors 541-2614-2-ND
4.7µH Unshielded Wirewound Inductor 180mA 2.8Ohm Max 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 180mA 2.8Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2614-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2614-1-ND
Fixed Inductors 541-2614-1-ND
4.7µH Unshielded Wirewound Inductor 180mA 2.8Ohm Max 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 180mA 2.8Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2614-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2614-6-ND
Fixed Inductors 541-2614-6-ND
4.7µH Unshielded Wirewound Inductor 180mA 2.8Ohm Max 0805 (2012 Metric)

4.7µH Unshielded Wirewound Inductor 180mA 2.8Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Hf Inductor, 4.7Uh, 270Ma, 5% 50Mhz; Inductance Vishay - 53K5178 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 4.7Uh, 270Ma, 5% 50Mhz; Inductance Vishay
53K5178
Hf Inductor, 4.7Uh, 270Ma, 5% 50Mhz; Inductance Vishay 53K5178
HF INDUCTOR, 4.7UH, 270MA, 5% 50MHZ; Inductance:4.7µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:50MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series; Product Length:2mmRoHS Compliant: Yes

HF INDUCTOR, 4.7UH, 270MA, 5% 50MHZ; Inductance:4.7µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:50MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IMC0805ER4R7J01 IMC0805ER4R7J01 541-2614-2-ND 53K5178
Product Name 4.7uH 7.96MHz 180mA Inductor and Choke INDUCTOR WW 4.7UH 5% 0805 4.7¦H 180mA - - Ferrite Core ¦5% Unshielded 2.8 Ohm Max 15 @ 7.96MHz 50MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Hf Inductor, 4.7Uh, 270Ma, 5% 50Mhz; Inductance Vishay
Core Material Ferrite, Ceramic Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details