Vishay Intertechnology, Inc. INDUCTOR 47NH 10% 0805 47nH 385mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 1.65GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER47NK

Description
INDUCTOR 47NH 10% 0805 47nH 385mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 1.65GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 47NH 10% 0805 47nH 385mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 1.65GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 47NH 10% 0805 47nH 385mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 1.65GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER47NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 47NH 10% 0805 47nH 385mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 1.65GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER47NK
INDUCTOR 47NH 10% 0805 47nH 385mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 1.65GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER47NK
INDUCTOR 47NH 10% 0805 47nH 385mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 1.65GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 47NH 10% 0805 47nH 385mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 1.65GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0805ER47NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER47NK-ND
Fixed Inductors IMC0805ER47NK-ND
47nH Unshielded Wirewound Inductor 385mA 350mOhm Max 0805 (2012 Metric)

47nH Unshielded Wirewound Inductor 385mA 350mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ER47NK IMC0805ER47NK-ND
Product Name INDUCTOR 47NH 10% 0805 47nH 385mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 15 @ 100MHz 1.65GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0470 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 385 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 3615A102K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details