47nH Unshielded Wirewound Inductor 500mA 150mOhm Max 0805 (2012 Metric)
47nH Unshielded Wirewound Inductor 500mA 150mOhm Max 0805 (2012 Metric)
47nH Unshielded Wirewound Inductor 500mA 150mOhm Max 0805 (2012 Metric)
INDUCTOR WW 47NH 5% 0805 47nH 500mA - - Ceramic ¦5% Unshielded 150 mOhm Max 60 @ 500MHz 1.7GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
SMD Inductor 47nH 5% 200MHz Ceramic 0.5A 0.15Ω 0805 Product overview: IMC0805ER47NJ01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER47NJ01 can be used for catalog matching and distributor lookup.
HF INDUCTOR, 47NH, 500MA, 5% 1.7GHZ; Inductance:47nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IMC0805ER47NJ01DKR-ND | IMC0805ER47NJ01 | 71-IMC0805ER47NJ01 | 53K5179 |
| Product Name | Fixed Inductors | INDUCTOR WW 47NH 5% 0805 47nH 500mA - - Ceramic ¦5% Unshielded 150 mOhm Max 60 @ 500MHz 1.7GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | SMD 200MHz 0.5A Inductor and Choke | Hf Inductor, 47Nh, 500Ma, 5% 1.7Ghz; Inductance Vishay |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount Technology | |||
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |