Vishay Intertechnology, Inc. Fixed Inductors IMC0805ER3N9S01

Description
3.9nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER3N9S01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER3N9S01-ND
Fixed Inductors IMC0805ER3N9S01-ND
3.9nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)

3.9nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9NH 0805 3.9nH 600mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 60 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER3N9S01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9NH 0805 3.9nH 600mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 60 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER3N9S01
INDUCTOR WW 3.9NH 0805 3.9nH 600mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 60 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER3N9S01
INDUCTOR WW 3.9NH 0805 3.9nH 600mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 60 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.9NH 0805 3.9nH 600mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 60 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER3N9S01-ND IMC0805ER3N9S01
Product Name Fixed Inductors INDUCTOR WW 3.9NH 0805 3.9nH 600mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 60 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Leaded Inductors - 1048426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Filters - Common Mode Chokes - 1110512-CMT-8111-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 12000 microH
View Details
2 suppliers