Vishay Intertechnology, Inc. Fixed Inductors IMC0805ER39NJ01

Description
39nH Unshielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER39NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER39NJ01-ND
Fixed Inductors IMC0805ER39NJ01-ND
39nH Unshielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)

39nH Unshielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 39NH 5% 0805 39nH 500mA - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 500MHz 2.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER39NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 5% 0805 39nH 500mA - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 500MHz 2.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER39NJ01
INDUCTOR WW 39NH 5% 0805 39nH 500mA - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 500MHz 2.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER39NJ01
INDUCTOR WW 39NH 5% 0805 39nH 500mA - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 500MHz 2.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39NH 5% 0805 39nH 500mA - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 500MHz 2.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER39NJ01-ND IMC0805ER39NJ01
Product Name Fixed Inductors INDUCTOR WW 39NH 5% 0805 39nH 500mA - - Ceramic ¦5% Unshielded 180 mOhm Max 60 @ 500MHz 2.1GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Surface Mount Inductors - 2125982 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details