Vishay Intertechnology, Inc. Fixed Inductors IMC0805ER39NJ

Description
39nH Unshielded Wirewound Inductor 390mA 310mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 390mA 310mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER39NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER39NJ-ND
Fixed Inductors IMC0805ER39NJ-ND
39nH Unshielded Wirewound Inductor 390mA 310mOhm Max 0805 (2012 Metric)

39nH Unshielded Wirewound Inductor 390mA 310mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 39NH 5% 0805 39nH 390mA - - Non-Magnetic Core ¦5% Unshielded 310 mOhm Max 15 @ 100MHz 2GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER39NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 39NH 5% 0805 39nH 390mA - - Non-Magnetic Core ¦5% Unshielded 310 mOhm Max 15 @ 100MHz 2GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER39NJ
INDUCTOR 39NH 5% 0805 39nH 390mA - - Non-Magnetic Core ¦5% Unshielded 310 mOhm Max 15 @ 100MHz 2GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER39NJ
INDUCTOR 39NH 5% 0805 39nH 390mA - - Non-Magnetic Core ¦5% Unshielded 310 mOhm Max 15 @ 100MHz 2GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 39NH 5% 0805 39nH 390mA - - Non-Magnetic Core ¦5% Unshielded 310 mOhm Max 15 @ 100MHz 2GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER39NJ-ND IMC0805ER39NJ
Product Name Fixed Inductors INDUCTOR 39NH 5% 0805 39nH 390mA - - Non-Magnetic Core ¦5% Unshielded 310 mOhm Max 15 @ 100MHz 2GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details