Vishay Intertechnology, Inc. Fixed Inductors IMC0805ER33NJ

Description
33nH Unshielded Wirewound Inductor 395mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 395mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER33NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER33NJ-ND
Fixed Inductors IMC0805ER33NJ-ND
33nH Unshielded Wirewound Inductor 395mA 300mOhm Max 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 395mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 33NH 5% 0805 33nH 395mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER33NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 33NH 5% 0805 33nH 395mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER33NJ
INDUCTOR 33NH 5% 0805 33nH 395mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER33NJ
INDUCTOR 33NH 5% 0805 33nH 395mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 33NH 5% 0805 33nH 395mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER33NJ-ND IMC0805ER33NJ
Product Name Fixed Inductors INDUCTOR 33NH 5% 0805 33nH 395mA - - Non-Magnetic Core ¦5% Unshielded 300 mOhm Max 15 @ 100MHz 2.05GHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Leaded Inductors - 1911298P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1500 milliamps
Standards and Certifications RoHS
View Details
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers