Vishay Precision Group Fixed Inductors IMC0805ER2R7J01

Description
2.7µH Unshielded Wirewound Inductor 100mA 3.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 100mA 3.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER2R7J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER2R7J01-ND
Fixed Inductors IMC0805ER2R7J01-ND
2.7µH Unshielded Wirewound Inductor 100mA 3.5Ohm Max 0805 (2012 Metric)

2.7µH Unshielded Wirewound Inductor 100mA 3.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 5% 0805 2.7¦H 100mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 7.96MHz 100MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER2R7J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 5% 0805 2.7¦H 100mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 7.96MHz 100MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER2R7J01
INDUCTOR WW 2.7UH 5% 0805 2.7¦H 100mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 7.96MHz 100MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER2R7J01
INDUCTOR WW 2.7UH 5% 0805 2.7¦H 100mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 7.96MHz 100MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7UH 5% 0805 2.7¦H 100mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 7.96MHz 100MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 2.7Uh, 320Ma 5% 100Mhz; Inductance Vishay - 53K5171 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 2.7Uh, 320Ma 5% 100Mhz; Inductance Vishay
53K5171
Hf Inductor, 2.7Uh, 320Ma 5% 100Mhz; Inductance Vishay 53K5171
HF INDUCTOR, 2.7UH, 320MA 5% 100MHZ; Inductance:2.7µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:100mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

HF INDUCTOR, 2.7UH, 320MA 5% 100MHZ; Inductance:2.7µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:100mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ER2R7J01-ND IMC0805ER2R7J01 53K5171
Product Name Fixed Inductors INDUCTOR WW 2.7UH 5% 0805 2.7¦H 100mA - - Ferrite Core ¦5% Unshielded 3.5 Ohm Max 15 @ 7.96MHz 100MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 2.7Uh, 320Ma 5% 100Mhz; Inductance Vishay
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details