Vishay Intertechnology, Inc. Fixed Inductors IMC0805ER2N2S01

Description
2.2nH Unshielded Wirewound Inductor 800mA 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 800mA 60mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0805ER2N2S01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER2N2S01-ND
Fixed Inductors IMC0805ER2N2S01-ND
2.2nH Unshielded Wirewound Inductor 800mA 60mOhm Max 0805 (2012 Metric)

2.2nH Unshielded Wirewound Inductor 800mA 60mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2NH 0805 2.2nH 800mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 50 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER2N2S01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2NH 0805 2.2nH 800mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 50 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER2N2S01
INDUCTOR WW 2.2NH 0805 2.2nH 800mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 50 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER2N2S01
INDUCTOR WW 2.2NH 0805 2.2nH 800mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 50 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2NH 0805 2.2nH 800mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 50 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0805ER2N2S01-ND IMC0805ER2N2S01
Product Name Fixed Inductors INDUCTOR WW 2.2NH 0805 2.2nH 800mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 50 @ 1kHz 6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3123-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-36274532261R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details