Vishay Precision Group INDUCTOR WW 22NH 5% 0805 22nH 600mA - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 500MHz 3.3GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER22NJ01

Description
INDUCTOR WW 22NH 5% 0805 22nH 600mA - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 500MHz 3.3GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 22NH 5% 0805 22nH 600mA - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 500MHz 3.3GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 22NH 5% 0805 22nH 600mA - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 500MHz 3.3GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER22NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22NH 5% 0805 22nH 600mA - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 500MHz 3.3GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER22NJ01
INDUCTOR WW 22NH 5% 0805 22nH 600mA - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 500MHz 3.3GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER22NJ01
INDUCTOR WW 22NH 5% 0805 22nH 600mA - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 500MHz 3.3GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22NH 5% 0805 22nH 600mA - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 500MHz 3.3GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IMC0805ER22NJ01CT-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric)

22nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ER22NJ01DKR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric)

22nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ER22NJ01TR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric)

22nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 600MA 100MOHM Inductor and Choke - 71-IMC0805ER22NJ01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 100MOHM Inductor and Choke
71-IMC0805ER22NJ01
SMD 600MA 100MOHM Inductor and Choke 71-IMC0805ER22NJ01
FIXED IND 22NH 600MA 100MOHM SMD Product overview: IMC0805ER22NJ01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER22NJ01 can be used for catalog matching and distributor lookup.

FIXED IND 22NH 600MA 100MOHM SMD Product overview: IMC0805ER22NJ01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER22NJ01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hf Inductor, 22Nh, 600Ma, 5% 3.3Ghz; Inductance Vishay - 53K5172 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 22Nh, 600Ma, 5% 3.3Ghz; Inductance Vishay
53K5172
Hf Inductor, 22Nh, 600Ma, 5% 3.3Ghz; Inductance Vishay 53K5172
HF INDUCTOR, 22NH, 600MA, 5% 3.3GHZ; Inductance:22nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series; Product Length:2mmRoHS Compliant: Yes

HF INDUCTOR, 22NH, 600MA, 5% 3.3GHZ; Inductance:22nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC0805ER22NJ01 541-IMC0805ER22NJ01CT-ND 71-IMC0805ER22NJ01 53K5172
Product Name INDUCTOR WW 22NH 5% 0805 22nH 600mA - - Ceramic ¦5% Unshielded 100 mOhm Max 60 @ 500MHz 3.3GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors SMD 600MA 100MOHM Inductor and Choke Hf Inductor, 22Nh, 600Ma, 5% 3.3Ghz; Inductance Vishay
Application General Purpose
Inductance Range 0.0220 microH 0.0220 microH 0.0220 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 600 milliamps 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0013 microH
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers