Vishay Intertechnology, Inc. INDUCTOR WW 1.5UH 5% 0805 1.5¦H 130mA - - Ferrite Core ¦5% Unshielded 2.9 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER1R5J01

Description
INDUCTOR WW 1.5UH 5% 0805 1.5¦H 130mA - - Ferrite Core ¦5% Unshielded 2.9 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.5UH 5% 0805 1.5¦H 130mA - - Ferrite Core ¦5% Unshielded 2.9 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.5UH 5% 0805 1.5¦H 130mA - - Ferrite Core ¦5% Unshielded 2.9 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER1R5J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.5UH 5% 0805 1.5¦H 130mA - - Ferrite Core ¦5% Unshielded 2.9 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER1R5J01
INDUCTOR WW 1.5UH 5% 0805 1.5¦H 130mA - - Ferrite Core ¦5% Unshielded 2.9 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER1R5J01
INDUCTOR WW 1.5UH 5% 0805 1.5¦H 130mA - - Ferrite Core ¦5% Unshielded 2.9 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.5UH 5% 0805 1.5¦H 130mA - - Ferrite Core ¦5% Unshielded 2.9 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0805ER1R5J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER1R5J01-ND
Fixed Inductors IMC0805ER1R5J01-ND
1.5µH Unshielded Wirewound Inductor 130mA 2.9Ohm Max 0805 (2012 Metric)

1.5µH Unshielded Wirewound Inductor 130mA 2.9Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ER1R5J01 IMC0805ER1R5J01-ND
Product Name INDUCTOR WW 1.5UH 5% 0805 1.5¦H 130mA - - Ferrite Core ¦5% Unshielded 2.9 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 1.5 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 130 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details