Vishay Precision Group SMD 1.2uH 150mA 2.6 Ohm Inductor and Choke IMC0805ER1R2J01

Description
1.2uH 5% Ferrite SMD Inductor, 0805, 150mA, 2.6 Ohm DCR Product overview: IMC0805ER1R2J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 150mA, 2.6 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 150mA, 2.6 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER1R2J01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2uH 5% Ferrite SMD Inductor, 0805, 150mA, 2.6 Ohm DCR Product overview: IMC0805ER1R2J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 150mA, 2.6 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 150mA, 2.6 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER1R2J01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2uH 150mA 2.6 Ohm Inductor and Choke - 71-IMC0805ER1R2J01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2uH 150mA 2.6 Ohm Inductor and Choke
71-IMC0805ER1R2J01
SMD 1.2uH 150mA 2.6 Ohm Inductor and Choke 71-IMC0805ER1R2J01
1.2uH 5% Ferrite SMD Inductor, 0805, 150mA, 2.6 Ohm DCR Product overview: IMC0805ER1R2J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 150mA, 2.6 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 150mA, 2.6 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER1R2J01 can be used for catalog matching and distributor lookup.

1.2uH 5% Ferrite SMD Inductor, 0805, 150mA, 2.6 Ohm DCR Product overview: IMC0805ER1R2J01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 150mA, 2.6 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 150mA, 2.6 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER1R2J01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 1.2UH 5% 0805 1.2¦H 150mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER1R2J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 5% 0805 1.2¦H 150mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER1R2J01
INDUCTOR WW 1.2UH 5% 0805 1.2¦H 150mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER1R2J01
INDUCTOR WW 1.2UH 5% 0805 1.2¦H 150mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.2UH 5% 0805 1.2¦H 150mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IMC0805ER1R2J01TR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 150mA 2.6Ohm Max 0805 (2012 Metric)

1.2µH Unshielded Wirewound Inductor 150mA 2.6Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ER1R2J01CT-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 150mA 2.6Ohm Max 0805 (2012 Metric)

1.2µH Unshielded Wirewound Inductor 150mA 2.6Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC0805ER1R2J01DKR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Unshielded Wirewound Inductor 150mA 2.6Ohm Max 0805 (2012 Metric)

1.2µH Unshielded Wirewound Inductor 150mA 2.6Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Hf Inductor, 1.2Uh, 400Ma 5% 220Mhz; Inductance Vishay - 53K5162 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 1.2Uh, 400Ma 5% 220Mhz; Inductance Vishay
53K5162
Hf Inductor, 1.2Uh, 400Ma 5% 220Mhz; Inductance Vishay 53K5162
HF INDUCTOR, 1.2UH, 400MA 5% 220MHZ; Inductance:1.2µH; DC Resistance Max:2.6ohm; Self Resonant Frequency:200MHz; DC Current Rating:150mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

HF INDUCTOR, 1.2UH, 400MA 5% 220MHZ; Inductance:1.2µH; DC Resistance Max:2.6ohm; Self Resonant Frequency:200MHz; DC Current Rating:150mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IMC0805ER1R2J01 IMC0805ER1R2J01 541-IMC0805ER1R2J01TR-ND 53K5162
Product Name SMD 1.2uH 150mA 2.6 Ohm Inductor and Choke INDUCTOR WW 1.2UH 5% 0805 1.2¦H 150mA - - Ferrite Core ¦5% Unshielded 2.6 Ohm Max 15 @ 7.96MHz 200MHz General Purpose Ferrite 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Hf Inductor, 1.2Uh, 400Ma 5% 220Mhz; Inductance Vishay
Core Material Ferrite, Ceramic Ferrite; Drum Core, Wirewound
Inductance Range 1.2 microH 1.2 microH 1.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers