Vishay Intertechnology, Inc. INDUCTOR 1.0UH 10% 0805 1¦H 120mA - - Non-Magnetic Core ¦10% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER1R0K

Description
INDUCTOR 1.0UH 10% 0805 1¦H 120mA - - Non-Magnetic Core ¦10% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 1.0UH 10% 0805 1¦H 120mA - - Non-Magnetic Core ¦10% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 1.0UH 10% 0805 1¦H 120mA - - Non-Magnetic Core ¦10% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - IMC0805ER1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.0UH 10% 0805 1¦H 120mA - - Non-Magnetic Core ¦10% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
IMC0805ER1R0K
INDUCTOR 1.0UH 10% 0805 1¦H 120mA - - Non-Magnetic Core ¦10% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) IMC0805ER1R0K
INDUCTOR 1.0UH 10% 0805 1¦H 120mA - - Non-Magnetic Core ¦10% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.0UH 10% 0805 1¦H 120mA - - Non-Magnetic Core ¦10% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0805ER1R0K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0805ER1R0K-ND
Fixed Inductors IMC0805ER1R0K-ND
1µH Unshielded Wirewound Inductor 120mA 2.98Ohm Max 0805 (2012 Metric)

1µH Unshielded Wirewound Inductor 120mA 2.98Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0805ER1R0K IMC0805ER1R0K-ND
Product Name INDUCTOR 1.0UH 10% 0805 1¦H 120mA - - Non-Magnetic Core ¦10% Unshielded 2.98 Ohm Max 8 @ 7.96MHz 80MHz High Frequency Non-Magnetic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 120 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details