INDUCTOR WW 15NH 5% 0805 15nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 3.6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
15nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
HF INDUCTOR, 15NH, 600MA, 5% 3.6GHZ; Inductance:15nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC0805ER15NJ01 | IMC0805ER15NJ01-ND | 53K5168 |
| Product Name | INDUCTOR WW 15NH 5% 0805 15nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 3.6GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | Hf Inductor, 15Nh, 600Ma, 5% 3.6Ghz; Inductance Vishay |
| Application | General Purpose | ||
| Inductance Range | 0.0150 microH | 0.0150 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| DCR | 0.0800 ohms | 0.0800 ohms | 0.0800 ohms |
| Rated DC Current | 600 milliamps | 600 milliamps |