10nH 5% Ceramic SMD Inductor, 0805, 60Q, 4.8GHz SRF Product overview: IMC0805ER10NJ01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.8GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0805ER10NJ01 can be used for catalog matching and distributor lookup.
10nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
10nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
10nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
INDUCTOR WW 10NH 5% 0805 10nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 4.8GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
HF INDUCTOR, 10NH, 600MA, 5% 4.8GHZ; Inductance:10nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:IMC-0805-01 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IMC0805ER10NJ01 | 541-IMC0805ER10NJ01DKR-ND | IMC0805ER10NJ01 | 53K5165 |
| Product Name | SMD 4.8GHz Inductor and Choke | Fixed Inductors | INDUCTOR WW 10NH 5% 0805 10nH 600mA - - Ceramic ¦5% Unshielded 80 mOhm Max 60 @ 500MHz 4.8GHz General Purpose Ceramic 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Hf Inductor, 10Nh, 600Ma, 5% 4.8Ghz; Inductance Vishay |
| Core Material | Ceramic | Ceramic; Drum Core, Wirewound | ||
| Inductance Range | 0.0100 microH | 0.0100 microH | 0.0100 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) |