Vishay Intertechnology, Inc. Fixed Inductors IMC0603ERR15J

Description
150nH Unshielded Inductor 100mA 4.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Inductor 100mA 4.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ERR15J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ERR15J-ND
Fixed Inductors IMC0603ERR15J-ND
150nH Unshielded Inductor 100mA 4.5Ohm Max 0603 (1608 Metric)

150nH Unshielded Inductor 100mA 4.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 150NH 5% 0603 150nH 100mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 26 @ 500MHz 1.1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ERR15J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 150NH 5% 0603 150nH 100mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 26 @ 500MHz 1.1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ERR15J
INDUCTOR 150NH 5% 0603 150nH 100mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 26 @ 500MHz 1.1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ERR15J
INDUCTOR 150NH 5% 0603 150nH 100mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 26 @ 500MHz 1.1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 150NH 5% 0603 150nH 100mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 26 @ 500MHz 1.1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ERR15J-ND IMC0603ERR15J
Product Name Fixed Inductors INDUCTOR 150NH 5% 0603 150nH 100mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 26 @ 500MHz 1.1GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data