Vishay Intertechnology, Inc. Fixed Inductors IMC0603ERR12J

Description
120nH Unshielded Inductor 130mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Inductor 130mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ERR12J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ERR12J-ND
Fixed Inductors IMC0603ERR12J-ND
120nH Unshielded Inductor 130mA 3Ohm Max 0603 (1608 Metric)

120nH Unshielded Inductor 130mA 3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 120NH 5% 0603 120nH 130mA - - Ceramic ¦5% Unshielded 3 Ohm Max 26 @ 500MHz 1.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ERR12J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 120NH 5% 0603 120nH 130mA - - Ceramic ¦5% Unshielded 3 Ohm Max 26 @ 500MHz 1.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ERR12J
INDUCTOR 120NH 5% 0603 120nH 130mA - - Ceramic ¦5% Unshielded 3 Ohm Max 26 @ 500MHz 1.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ERR12J
INDUCTOR 120NH 5% 0603 120nH 130mA - - Ceramic ¦5% Unshielded 3 Ohm Max 26 @ 500MHz 1.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 120NH 5% 0603 120nH 130mA - - Ceramic ¦5% Unshielded 3 Ohm Max 26 @ 500MHz 1.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ERR12J-ND IMC0603ERR12J
Product Name Fixed Inductors INDUCTOR 120NH 5% 0603 120nH 130mA - - Ceramic ¦5% Unshielded 3 Ohm Max 26 @ 500MHz 1.2GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Power Inductors - 2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details