INDUCTOR 100NH 5% 0603 100nH 200mA - - Ceramic ¦5% Unshielded 1.8 Ohm Max 26 @ 500MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
100nH Unshielded Inductor 200mA 1.8Ohm Max 0603 (1608 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC0603ERR10J | IMC0603ERR10J-ND |
| Product Name | INDUCTOR 100NH 5% 0603 100nH 200mA - - Ceramic ¦5% Unshielded 1.8 Ohm Max 26 @ 500MHz 1.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | High Frequency | |
| Inductance Range | 0.1000 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 200 milliamps | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |