Vishay Intertechnology, Inc. 0.1uH 150MHz 0.4A Inductor and Choke IMC0603ERR10G01

Description
Inductor RF Chip Wirewound 0.1uH 2% 150MHz 35Q-Factor Ceramic 0.4A 0.63Ohm DCR 0603 T/R Product overview: IMC0603ERR10G01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 150MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0603ERR10G01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Wirewound 0.1uH 2% 150MHz 35Q-Factor Ceramic 0.4A 0.63Ohm DCR 0603 T/R Product overview: IMC0603ERR10G01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 150MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0603ERR10G01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1uH 150MHz 0.4A Inductor and Choke - 71-IMC0603ERR10G01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1uH 150MHz 0.4A Inductor and Choke
71-IMC0603ERR10G01
0.1uH 150MHz 0.4A Inductor and Choke 71-IMC0603ERR10G01
Inductor RF Chip Wirewound 0.1uH 2% 150MHz 35Q-Factor Ceramic 0.4A 0.63Ohm DCR 0603 T/R Product overview: IMC0603ERR10G01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 150MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0603ERR10G01 can be used for catalog matching and distributor lookup.

Inductor RF Chip Wirewound 0.1uH 2% 150MHz 35Q-Factor Ceramic 0.4A 0.63Ohm DCR 0603 T/R Product overview: IMC0603ERR10G01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.1uH, 150MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0603ERR10G01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IMC0603ERR10G01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ERR10G01-ND
Fixed Inductors IMC0603ERR10G01-ND
100nH Unshielded Wirewound Inductor 400mA 630mOhm Max 0603 (1608 Metric)

100nH Unshielded Wirewound Inductor 400mA 630mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IMC0603ERR10G01 IMC0603ERR10G01-ND
Product Name 0.1uH 150MHz 0.4A Inductor and Choke Fixed Inductors
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details