Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER8N2K01

Description
8.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER8N2K01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER8N2K01-ND
Fixed Inductors IMC0603ER8N2K01-ND
8.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 700mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC0603ER8N2K01-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8117-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details