Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER82NJ

Description
82nH Unshielded Inductor 250mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Inductor 250mA 1.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER82NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER82NJ-ND
Fixed Inductors IMC0603ER82NJ-ND
82nH Unshielded Inductor 250mA 1.5Ohm Max 0603 (1608 Metric)

82nH Unshielded Inductor 250mA 1.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 82NH 5% 0603 82nH 250mA - - Ceramic ¦5% Unshielded 1.5 Ohm Max 30 @ 500GHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER82NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 82NH 5% 0603 82nH 250mA - - Ceramic ¦5% Unshielded 1.5 Ohm Max 30 @ 500GHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER82NJ
INDUCTOR 82NH 5% 0603 82nH 250mA - - Ceramic ¦5% Unshielded 1.5 Ohm Max 30 @ 500GHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER82NJ
INDUCTOR 82NH 5% 0603 82nH 250mA - - Ceramic ¦5% Unshielded 1.5 Ohm Max 30 @ 500GHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 82NH 5% 0603 82nH 250mA - - Ceramic ¦5% Unshielded 1.5 Ohm Max 30 @ 500GHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER82NJ-ND IMC0603ER82NJ
Product Name Fixed Inductors INDUCTOR 82NH 5% 0603 82nH 250mA - - Ceramic ¦5% Unshielded 1.5 Ohm Max 30 @ 500GHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details