Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER68NJ

Description
68nH Unshielded Inductor 250mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Inductor 250mA 1.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER68NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER68NJ-ND
Fixed Inductors IMC0603ER68NJ-ND
68nH Unshielded Inductor 250mA 1.3Ohm Max 0603 (1608 Metric)

68nH Unshielded Inductor 250mA 1.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 68NH 5% 0603 68nH 250mA - - Ceramic ¦5% Unshielded 1.3 Ohm Max 30 @ 500GHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER68NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 68NH 5% 0603 68nH 250mA - - Ceramic ¦5% Unshielded 1.3 Ohm Max 30 @ 500GHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER68NJ
INDUCTOR 68NH 5% 0603 68nH 250mA - - Ceramic ¦5% Unshielded 1.3 Ohm Max 30 @ 500GHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER68NJ
INDUCTOR 68NH 5% 0603 68nH 250mA - - Ceramic ¦5% Unshielded 1.3 Ohm Max 30 @ 500GHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 68NH 5% 0603 68nH 250mA - - Ceramic ¦5% Unshielded 1.3 Ohm Max 30 @ 500GHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER68NJ-ND IMC0603ER68NJ
Product Name Fixed Inductors INDUCTOR 68NH 5% 0603 68nH 250mA - - Ceramic ¦5% Unshielded 1.3 Ohm Max 30 @ 500GHz 1.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2275JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N1 0201DS-5N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1048439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details