INDUCTOR 56NH 5% 0603 56nH 600mA - - - ¦5% Unshielded 310 mOhm Max 40 @ 200MHz 1.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
56nH Unshielded Wirewound Inductor 600mA 310mOhm Max 0603 (1608 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC0603ER56NJ01 | IMC0603ER56NJ01-ND |
| Product Name | INDUCTOR 56NH 5% 0603 56nH 600mA - - - ¦5% Unshielded 310 mOhm Max 40 @ 200MHz 1.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.0560 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.3100 ohms | 0.3100 ohms |
| Rated DC Current | 600 milliamps |