Vishay Intertechnology, Inc. INDUCTOR 56NH 5% 0603 56nH 250mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER56NJ

Description
INDUCTOR 56NH 5% 0603 56nH 250mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 56NH 5% 0603 56nH 250mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 56NH 5% 0603 56nH 250mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER56NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 56NH 5% 0603 56nH 250mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER56NJ
INDUCTOR 56NH 5% 0603 56nH 250mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER56NJ
INDUCTOR 56NH 5% 0603 56nH 250mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 56NH 5% 0603 56nH 250mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0603ER56NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER56NJ-ND
Fixed Inductors IMC0603ER56NJ-ND
56nH Unshielded Inductor 250mA 1.2Ohm Max 0603 (1608 Metric)

56nH Unshielded Inductor 250mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0603ER56NJ IMC0603ER56NJ-ND
Product Name INDUCTOR 56NH 5% 0603 56nH 250mA - - Ceramic ¦5% Unshielded 1.2 Ohm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 250 milliamps
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers