Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER4N7J

Description
4.7nH Unshielded Inductor 450mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Inductor 450mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER4N7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER4N7J-ND
Fixed Inductors IMC0603ER4N7J-ND
4.7nH Unshielded Inductor 450mA 170mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Inductor 450mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 4.7NH 5% 0603 4.7nH 450mA - - Ceramic ¦5% Unshielded 170 mOhm Max 30 @ 1GHz 4.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER4N7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 4.7NH 5% 0603 4.7nH 450mA - - Ceramic ¦5% Unshielded 170 mOhm Max 30 @ 1GHz 4.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER4N7J
INDUCTOR 4.7NH 5% 0603 4.7nH 450mA - - Ceramic ¦5% Unshielded 170 mOhm Max 30 @ 1GHz 4.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER4N7J
INDUCTOR 4.7NH 5% 0603 4.7nH 450mA - - Ceramic ¦5% Unshielded 170 mOhm Max 30 @ 1GHz 4.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 4.7NH 5% 0603 4.7nH 450mA - - Ceramic ¦5% Unshielded 170 mOhm Max 30 @ 1GHz 4.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER4N7J-ND IMC0603ER4N7J
Product Name Fixed Inductors INDUCTOR 4.7NH 5% 0603 4.7nH 450mA - - Ceramic ¦5% Unshielded 170 mOhm Max 30 @ 1GHz 4.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details