Vishay Intertechnology, Inc. INDUCTOR 3.3NH 0603 3.3nH 500mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER3N3S

Description
INDUCTOR 3.3NH 0603 3.3nH 500mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 3.3NH 0603 3.3nH 500mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 3.3NH 0603 3.3nH 500mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER3N3S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 3.3NH 0603 3.3nH 500mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER3N3S
INDUCTOR 3.3NH 0603 3.3nH 500mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER3N3S
INDUCTOR 3.3NH 0603 3.3nH 500mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 3.3NH 0603 3.3nH 500mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0603ER3N3S
Product Name INDUCTOR 3.3NH 0603 3.3nH 500mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 30 @ 1GHz 5.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 470 microH
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Inductor, High Frequency Wirewound - DR349-1 Series - Datatronics™
Specs
Technology Wirewound
Application High Frequency
Standards and Certifications RoHS
View Details