Vishay Intertechnology, Inc. INDUCTOR 39NH 5% 0603 39nH 300mA - - Ceramic ¦5% Unshielded 800 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER39NJ

Description
INDUCTOR 39NH 5% 0603 39nH 300mA - - Ceramic ¦5% Unshielded 800 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 39NH 5% 0603 39nH 300mA - - Ceramic ¦5% Unshielded 800 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 39NH 5% 0603 39nH 300mA - - Ceramic ¦5% Unshielded 800 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER39NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 39NH 5% 0603 39nH 300mA - - Ceramic ¦5% Unshielded 800 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER39NJ
INDUCTOR 39NH 5% 0603 39nH 300mA - - Ceramic ¦5% Unshielded 800 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER39NJ
INDUCTOR 39NH 5% 0603 39nH 300mA - - Ceramic ¦5% Unshielded 800 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 39NH 5% 0603 39nH 300mA - - Ceramic ¦5% Unshielded 800 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0603ER39NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER39NJ-ND
Fixed Inductors IMC0603ER39NJ-ND
39nH Unshielded Inductor 300mA 800mOhm Max 0603 (1608 Metric)

39nH Unshielded Inductor 300mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0603ER39NJ IMC0603ER39NJ-ND
Product Name INDUCTOR 39NH 5% 0603 39nH 300mA - - Ceramic ¦5% Unshielded 800 mOhm Max 30 @ 500GHz 1.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application High Frequency
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details