Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER33NJ01

Description
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER33NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER33NJ01-ND
Fixed Inductors IMC0603ER33NJ01-ND
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR WW 33NH 5% 0603 33nH 600mA - - - ¦5% Unshielded 220 mOhm Max 43 @ 250MHz 2.3GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER33NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33NH 5% 0603 33nH 600mA - - - ¦5% Unshielded 220 mOhm Max 43 @ 250MHz 2.3GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER33NJ01
INDUCTOR WW 33NH 5% 0603 33nH 600mA - - - ¦5% Unshielded 220 mOhm Max 43 @ 250MHz 2.3GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER33NJ01
INDUCTOR WW 33NH 5% 0603 33nH 600mA - - - ¦5% Unshielded 220 mOhm Max 43 @ 250MHz 2.3GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33NH 5% 0603 33nH 600mA - - - ¦5% Unshielded 220 mOhm Max 43 @ 250MHz 2.3GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER33NJ01-ND IMC0603ER33NJ01
Product Name Fixed Inductors INDUCTOR WW 33NH 5% 0603 33nH 600mA - - - ¦5% Unshielded 220 mOhm Max 43 @ 250MHz 2.3GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0033 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details