Vishay Intertechnology, Inc. INDUCTOR WW 30NH 5% 0603 30nH 600mA - - - ¦5% Unshielded 220 mOhm Max - - General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER30NJ01

Description
INDUCTOR WW 30NH 5% 0603 30nH 600mA - - - ¦5% Unshielded 220 mOhm Max - - General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 30NH 5% 0603 30nH 600mA - - - ¦5% Unshielded 220 mOhm Max - - General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 30NH 5% 0603 30nH 600mA - - - ¦5% Unshielded 220 mOhm Max - - General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER30NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 30NH 5% 0603 30nH 600mA - - - ¦5% Unshielded 220 mOhm Max - - General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER30NJ01
INDUCTOR WW 30NH 5% 0603 30nH 600mA - - - ¦5% Unshielded 220 mOhm Max - - General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER30NJ01
INDUCTOR WW 30NH 5% 0603 30nH 600mA - - - ¦5% Unshielded 220 mOhm Max - - General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 30NH 5% 0603 30nH 600mA - - - ¦5% Unshielded 220 mOhm Max - - General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0603ER30NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER30NJ01-ND
Fixed Inductors IMC0603ER30NJ01-ND
30nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

30nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0603ER30NJ01 IMC0603ER30NJ01-ND
Product Name INDUCTOR WW 30NH 5% 0603 30nH 600mA - - - ¦5% Unshielded 220 mOhm Max - - General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0300 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.2200 ohms 0.2200 ohms
Rated DC Current 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Non-Magnetic Variable Inductors -  - Knowles
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details