Vishay Intertechnology, Inc. INDUCTOR 2.7NH 0603 2.7nH 500mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER2N7S

Description
INDUCTOR 2.7NH 0603 2.7nH 500mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 2.7NH 0603 2.7nH 500mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 2.7NH 0603 2.7nH 500mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER2N7S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 2.7NH 0603 2.7nH 500mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER2N7S
INDUCTOR 2.7NH 0603 2.7nH 500mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER2N7S
INDUCTOR 2.7NH 0603 2.7nH 500mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 2.7NH 0603 2.7nH 500mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0603ER2N7S
Product Name INDUCTOR 2.7NH 0603 2.7nH 500mA - - Ceramic ¦0.3nH Unshielded 100 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567619P - RS Components, Ltd.
Specs
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
Rated DC Current 120 milliamps
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Molded Wirewound Chip Inductors - MCI Series - RCD Components, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Application General Purpose
View Details