Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER2N0S01

Description
2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER2N0S01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER2N0S01-ND
Fixed Inductors IMC0603ER2N0S01-ND
2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)

2nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR WW 2.0NH 0603 2nH 700mA - - - ¦0.3nH Unshielded 80 mOhm Max 16 @ 250MHz 6.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER2N0S01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.0NH 0603 2nH 700mA - - - ¦0.3nH Unshielded 80 mOhm Max 16 @ 250MHz 6.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER2N0S01
INDUCTOR WW 2.0NH 0603 2nH 700mA - - - ¦0.3nH Unshielded 80 mOhm Max 16 @ 250MHz 6.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER2N0S01
INDUCTOR WW 2.0NH 0603 2nH 700mA - - - ¦0.3nH Unshielded 80 mOhm Max 16 @ 250MHz 6.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.0NH 0603 2nH 700mA - - - ¦0.3nH Unshielded 80 mOhm Max 16 @ 250MHz 6.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER2N0S01-ND IMC0603ER2N0S01
Product Name Fixed Inductors INDUCTOR WW 2.0NH 0603 2nH 700mA - - - ¦0.3nH Unshielded 80 mOhm Max 16 @ 250MHz 6.9GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers