Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER1N2S

Description
1.2nH Unshielded Inductor 500mA 60mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Inductor 500mA 60mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER1N2S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER1N2S-ND
Fixed Inductors IMC0603ER1N2S-ND
1.2nH Unshielded Inductor 500mA 60mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Inductor 500mA 60mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 1.2NH 0603 1.2nH 500mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER1N2S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.2NH 0603 1.2nH 500mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER1N2S
INDUCTOR 1.2NH 0603 1.2nH 500mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER1N2S
INDUCTOR 1.2NH 0603 1.2nH 500mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.2NH 0603 1.2nH 500mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER1N2S-ND IMC0603ER1N2S
Product Name Fixed Inductors INDUCTOR 1.2NH 0603 1.2nH 500mA - - Ceramic ¦0.3nH Unshielded 60 mOhm Max 30 @ 1GHz 6GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Surface Mount Inductors - 2567631 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details