INDUCTOR 18NH 5% 0603 18nH 350mA - - Ceramic ¦5% Unshielded 450 mOhm Max 30 @ 500GHz 2.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
18nH Unshielded Inductor 350mA 450mOhm Max 0603 (1608 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC0603ER18NJ | IMC0603ER18NJ-ND |
| Product Name | INDUCTOR 18NH 5% 0603 18nH 350mA - - Ceramic ¦5% Unshielded 450 mOhm Max 30 @ 500GHz 2.3GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | High Frequency | |
| Inductance Range | 0.0180 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.4500 ohms | 0.4500 ohms |
| Rated DC Current | 350 milliamps |