Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER15NJ01

Description
15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER15NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER15NJ01-ND
Fixed Inductors IMC0603ER15NJ01-ND
15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR WW 15NH 5% 0603 15nH 700mA - - - ¦5% Unshielded 170 mOhm Max 35 @ 250MHz 4GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER15NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15NH 5% 0603 15nH 700mA - - - ¦5% Unshielded 170 mOhm Max 35 @ 250MHz 4GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER15NJ01
INDUCTOR WW 15NH 5% 0603 15nH 700mA - - - ¦5% Unshielded 170 mOhm Max 35 @ 250MHz 4GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER15NJ01
INDUCTOR WW 15NH 5% 0603 15nH 700mA - - - ¦5% Unshielded 170 mOhm Max 35 @ 250MHz 4GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15NH 5% 0603 15nH 700mA - - - ¦5% Unshielded 170 mOhm Max 35 @ 250MHz 4GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER15NJ01-ND IMC0603ER15NJ01
Product Name Fixed Inductors INDUCTOR WW 15NH 5% 0603 15nH 700mA - - - ¦5% Unshielded 170 mOhm Max 35 @ 250MHz 4GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details