Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER15NJ

Description
15nH Unshielded Inductor 350mA 410mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Inductor 350mA 410mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER15NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER15NJ-ND
Fixed Inductors IMC0603ER15NJ-ND
15nH Unshielded Inductor 350mA 410mOhm Max 0603 (1608 Metric)

15nH Unshielded Inductor 350mA 410mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 15NH 5% 0603 15nH 350mA - - Ceramic ¦5% Unshielded 410 mOhm Max 30 @ 500GHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER15NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 15NH 5% 0603 15nH 350mA - - Ceramic ¦5% Unshielded 410 mOhm Max 30 @ 500GHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER15NJ
INDUCTOR 15NH 5% 0603 15nH 350mA - - Ceramic ¦5% Unshielded 410 mOhm Max 30 @ 500GHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER15NJ
INDUCTOR 15NH 5% 0603 15nH 350mA - - Ceramic ¦5% Unshielded 410 mOhm Max 30 @ 500GHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 15NH 5% 0603 15nH 350mA - - Ceramic ¦5% Unshielded 410 mOhm Max 30 @ 500GHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER15NJ-ND IMC0603ER15NJ
Product Name Fixed Inductors INDUCTOR 15NH 5% 0603 15nH 350mA - - Ceramic ¦5% Unshielded 410 mOhm Max 30 @ 500GHz 2.5GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-72N 0402DC-72NXJRW , 0402DC-72NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers