Vishay Intertechnology, Inc. Fixed Inductors IMC0603ER12NJ

Description
12nH Unshielded Inductor 400mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Inductor 400mA 350mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0603ER12NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER12NJ-ND
Fixed Inductors IMC0603ER12NJ-ND
12nH Unshielded Inductor 400mA 350mOhm Max 0603 (1608 Metric)

12nH Unshielded Inductor 400mA 350mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR 12NH 5% 0603 12nH 400mA - - Ceramic ¦5% Unshielded 350 mOhm Max 30 @ 500GHz 2.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER12NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 12NH 5% 0603 12nH 400mA - - Ceramic ¦5% Unshielded 350 mOhm Max 30 @ 500GHz 2.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER12NJ
INDUCTOR 12NH 5% 0603 12nH 400mA - - Ceramic ¦5% Unshielded 350 mOhm Max 30 @ 500GHz 2.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER12NJ
INDUCTOR 12NH 5% 0603 12nH 400mA - - Ceramic ¦5% Unshielded 350 mOhm Max 30 @ 500GHz 2.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 12NH 5% 0603 12nH 400mA - - Ceramic ¦5% Unshielded 350 mOhm Max 30 @ 500GHz 2.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0603ER12NJ-ND IMC0603ER12NJ
Product Name Fixed Inductors INDUCTOR 12NH 5% 0603 12nH 400mA - - Ceramic ¦5% Unshielded 350 mOhm Max 30 @ 500GHz 2.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details