Vishay Intertechnology, Inc. Fixed Inductors IMC0402ERR12J01

Description
120nH Unshielded Wirewound Inductor 100mA 2.66Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 100mA 2.66Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ERR12J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ERR12J01-ND
Fixed Inductors IMC0402ERR12J01-ND
120nH Unshielded Wirewound Inductor 100mA 2.66Ohm Max 0402 (1005 Metric)

120nH Unshielded Wirewound Inductor 100mA 2.66Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 120NH 5% 0402 120nH 100mA - - - ¦5% Unshielded 2.66 Ohm Max 20 @ 150MHz 1.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ERR12J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 5% 0402 120nH 100mA - - - ¦5% Unshielded 2.66 Ohm Max 20 @ 150MHz 1.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ERR12J01
INDUCTOR WW 120NH 5% 0402 120nH 100mA - - - ¦5% Unshielded 2.66 Ohm Max 20 @ 150MHz 1.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ERR12J01
INDUCTOR WW 120NH 5% 0402 120nH 100mA - - - ¦5% Unshielded 2.66 Ohm Max 20 @ 150MHz 1.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120NH 5% 0402 120nH 100mA - - - ¦5% Unshielded 2.66 Ohm Max 20 @ 150MHz 1.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ERR12J01-ND IMC0402ERR12J01
Product Name Fixed Inductors INDUCTOR WW 120NH 5% 0402 120nH 100mA - - - ¦5% Unshielded 2.66 Ohm Max 20 @ 150MHz 1.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details