Vishay Intertechnology, Inc. Fixed Inductors IMC0402ERR10J01

Description
100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ERR10J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ERR10J01-ND
Fixed Inductors IMC0402ERR10J01-ND
100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 100mA 2.52Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 5% 0402 100nH 100mA - - - ¦5% Unshielded 2.52 Ohm Max 20 @ 150MHz 1.3GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ERR10J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 5% 0402 100nH 100mA - - - ¦5% Unshielded 2.52 Ohm Max 20 @ 150MHz 1.3GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ERR10J01
INDUCTOR WW 100NH 5% 0402 100nH 100mA - - - ¦5% Unshielded 2.52 Ohm Max 20 @ 150MHz 1.3GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ERR10J01
INDUCTOR WW 100NH 5% 0402 100nH 100mA - - - ¦5% Unshielded 2.52 Ohm Max 20 @ 150MHz 1.3GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 5% 0402 100nH 100mA - - - ¦5% Unshielded 2.52 Ohm Max 20 @ 150MHz 1.3GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ERR10J01-ND IMC0402ERR10J01
Product Name Fixed Inductors INDUCTOR WW 100NH 5% 0402 100nH 100mA - - - ¦5% Unshielded 2.52 Ohm Max 20 @ 150MHz 1.3GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627453226182KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-16N 0402CS-16NXJRW , 0402CS-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details