Vishay Intertechnology, Inc. INDUCTOR 100NH 5% 0402 100nH 90mA - - Ceramic ¦5% Unshielded 5.5 Ohm Max 14 @ 800MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ERR10J

Description
INDUCTOR 100NH 5% 0402 100nH 90mA - - Ceramic ¦5% Unshielded 5.5 Ohm Max 14 @ 800MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 100NH 5% 0402 100nH 90mA - - Ceramic ¦5% Unshielded 5.5 Ohm Max 14 @ 800MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 100NH 5% 0402 100nH 90mA - - Ceramic ¦5% Unshielded 5.5 Ohm Max 14 @ 800MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ERR10J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 100NH 5% 0402 100nH 90mA - - Ceramic ¦5% Unshielded 5.5 Ohm Max 14 @ 800MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ERR10J
INDUCTOR 100NH 5% 0402 100nH 90mA - - Ceramic ¦5% Unshielded 5.5 Ohm Max 14 @ 800MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ERR10J
INDUCTOR 100NH 5% 0402 100nH 90mA - - Ceramic ¦5% Unshielded 5.5 Ohm Max 14 @ 800MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 100NH 5% 0402 100nH 90mA - - Ceramic ¦5% Unshielded 5.5 Ohm Max 14 @ 800MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ERR10J
Product Name INDUCTOR 100NH 5% 0402 100nH 90mA - - Ceramic ¦5% Unshielded 5.5 Ohm Max 14 @ 800MHz 1.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567717P - RS Components, Ltd.
Specs
Inductance Range 0.0039 microH
DCR 0.1600 ohms
Rated DC Current 700 milliamps
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 399-L1008C2R2MDMITCT-ND - DigiKey
KEMET Electronics Corporation
Specs
Technology Multilayer
Core Material Ferrite
Inductance Tolerance 20 (+/- %)
View Details
2 suppliers