Vishay Intertechnology, Inc. INDUCTOR WW 9.0NH 10% 0402 9nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER9N0K01

Description
INDUCTOR WW 9.0NH 10% 0402 9nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 9.0NH 10% 0402 9nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 9.0NH 10% 0402 9nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER9N0K01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 9.0NH 10% 0402 9nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER9N0K01
INDUCTOR WW 9.0NH 10% 0402 9nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER9N0K01
INDUCTOR WW 9.0NH 10% 0402 9nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 9.0NH 10% 0402 9nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0402ER9N0K01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER9N0K01-ND
Fixed Inductors IMC0402ER9N0K01-ND
9nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)

9nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0402ER9N0K01 IMC0402ER9N0K01-ND
Product Name INDUCTOR WW 9.0NH 10% 0402 9nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0090 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.1040 ohms 0.1040 ohms
Rated DC Current 680 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details