Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER9N0J01

Description
9nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
9nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER9N0J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER9N0J01-ND
Fixed Inductors IMC0402ER9N0J01-ND
9nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)

9nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 9.0NH 5% 0402 9nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER9N0J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 9.0NH 5% 0402 9nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER9N0J01
INDUCTOR WW 9.0NH 5% 0402 9nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER9N0J01
INDUCTOR WW 9.0NH 5% 0402 9nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 9.0NH 5% 0402 9nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER9N0J01-ND IMC0402ER9N0J01
Product Name Fixed Inductors INDUCTOR WW 9.0NH 5% 0402 9nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 4.16GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125974 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Q Factor 30
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details