Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER8N7J01

Description
8.7nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER8N7J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER8N7J01-ND
Fixed Inductors IMC0402ER8N7J01-ND
8.7nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric)

8.7nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 8.7NH 5% 0402 8.7nH 480mA - - - ¦5% Unshielded 200 mOhm Max 18 @ 250MHz 4.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER8N7J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.7NH 5% 0402 8.7nH 480mA - - - ¦5% Unshielded 200 mOhm Max 18 @ 250MHz 4.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER8N7J01
INDUCTOR WW 8.7NH 5% 0402 8.7nH 480mA - - - ¦5% Unshielded 200 mOhm Max 18 @ 250MHz 4.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER8N7J01
INDUCTOR WW 8.7NH 5% 0402 8.7nH 480mA - - - ¦5% Unshielded 200 mOhm Max 18 @ 250MHz 4.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.7NH 5% 0402 8.7nH 480mA - - - ¦5% Unshielded 200 mOhm Max 18 @ 250MHz 4.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER8N7J01-ND IMC0402ER8N7J01
Product Name Fixed Inductors INDUCTOR WW 8.7NH 5% 0402 8.7nH 480mA - - - ¦5% Unshielded 200 mOhm Max 18 @ 250MHz 4.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details