Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER8N2K01

Description
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER8N2K01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER8N2K01-ND
Fixed Inductors IMC0402ER8N2K01-ND
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2NH 10% 0402 8.2nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.4GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER8N2K01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2NH 10% 0402 8.2nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.4GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER8N2K01
INDUCTOR WW 8.2NH 10% 0402 8.2nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.4GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER8N2K01
INDUCTOR WW 8.2NH 10% 0402 8.2nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.4GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2NH 10% 0402 8.2nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.4GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER8N2K01-ND IMC0402ER8N2K01
Product Name Fixed Inductors INDUCTOR WW 8.2NH 10% 0402 8.2nH 680mA - - - ¦10% Unshielded 104 mOhm Max 25 @ 250MHz 4.4GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details