Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER8N2J01

Description
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER8N2J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER8N2J01-ND
Fixed Inductors IMC0402ER8N2J01-ND
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2NH 5% 0402 8.2nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 4.4GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER8N2J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2NH 5% 0402 8.2nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 4.4GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER8N2J01
INDUCTOR WW 8.2NH 5% 0402 8.2nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 4.4GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER8N2J01
INDUCTOR WW 8.2NH 5% 0402 8.2nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 4.4GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2NH 5% 0402 8.2nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 4.4GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER8N2J01-ND IMC0402ER8N2J01
Product Name Fixed Inductors INDUCTOR WW 8.2NH 5% 0402 8.2nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 4.4GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details