Vishay Intertechnology, Inc. INDUCTOR 82NH 5% 0402 82nH 110mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 15 @ 800MHz 1.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER82NJ

Description
INDUCTOR 82NH 5% 0402 82nH 110mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 15 @ 800MHz 1.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 82NH 5% 0402 82nH 110mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 15 @ 800MHz 1.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 82NH 5% 0402 82nH 110mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 15 @ 800MHz 1.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER82NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 82NH 5% 0402 82nH 110mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 15 @ 800MHz 1.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER82NJ
INDUCTOR 82NH 5% 0402 82nH 110mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 15 @ 800MHz 1.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER82NJ
INDUCTOR 82NH 5% 0402 82nH 110mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 15 @ 800MHz 1.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 82NH 5% 0402 82nH 110mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 15 @ 800MHz 1.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ER82NJ
Product Name INDUCTOR 82NH 5% 0402 82nH 110mA - - Ceramic ¦5% Unshielded 4.5 Ohm Max 15 @ 800MHz 1.4GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N8 0402DC-3N8XJRW , 0402DC-3N8XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1670148 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.1800 microH
View Details
Fixed Inductors - 118-CE0603M-4N3JTR-ND - DigiKey
Specs
Technology Multilayer
Core Material Ceramic
Inductance Tolerance 5 (+/- %)
View Details