Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER7N5J01

Description
7.5nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER7N5J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER7N5J01-ND
Fixed Inductors IMC0402ER7N5J01-ND
7.5nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 7.5NH 5% 0402 7.5nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER7N5J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 7.5NH 5% 0402 7.5nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER7N5J01
INDUCTOR WW 7.5NH 5% 0402 7.5nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER7N5J01
INDUCTOR WW 7.5NH 5% 0402 7.5nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 7.5NH 5% 0402 7.5nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER7N5J01-ND IMC0402ER7N5J01
Product Name Fixed Inductors INDUCTOR WW 7.5NH 5% 0402 7.5nH 680mA - - - ¦5% Unshielded 104 mOhm Max 25 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567685P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details