6.8nH Unshielded Wirewound Inductor 680mA 83mOhm Max 0402 (1005 Metric)
INDUCTOR WW 6.8NH 5% 0402 6.8nH 680mA - - - ¦5% Unshielded 83 mOhm Max 20 @ 250MHz 4.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC0402ER6N8J01-ND | IMC0402ER6N8J01 |
| Product Name | Fixed Inductors | INDUCTOR WW 6.8NH 5% 0402 6.8nH 680mA - - - ¦5% Unshielded 83 mOhm Max 20 @ 250MHz 4.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |