Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER6N2J01

Description
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER6N2J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER6N2J01-ND
Fixed Inductors IMC0402ER6N2J01-ND
6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 760mA 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 6.2NH 5% 0402 6.2nH 760mA - - - ¦5% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER6N2J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.2NH 5% 0402 6.2nH 760mA - - - ¦5% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER6N2J01
INDUCTOR WW 6.2NH 5% 0402 6.2nH 760mA - - - ¦5% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER6N2J01
INDUCTOR WW 6.2NH 5% 0402 6.2nH 760mA - - - ¦5% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.2NH 5% 0402 6.2nH 760mA - - - ¦5% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER6N2J01-ND IMC0402ER6N2J01
Product Name Fixed Inductors INDUCTOR WW 6.2NH 5% 0402 6.2nH 760mA - - - ¦5% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers