Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER68NJ01

Description
68nH Unshielded Wirewound Inductor 100mA 1.12Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 100mA 1.12Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER68NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER68NJ01-ND
Fixed Inductors IMC0402ER68NJ01-ND
68nH Unshielded Wirewound Inductor 100mA 1.12Ohm Max 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 100mA 1.12Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 68NH 5% 0402 68nH 100mA - - - ¦5% Unshielded 1.12 Ohm Max 22 @ 200MHz 1.62GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER68NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 5% 0402 68nH 100mA - - - ¦5% Unshielded 1.12 Ohm Max 22 @ 200MHz 1.62GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER68NJ01
INDUCTOR WW 68NH 5% 0402 68nH 100mA - - - ¦5% Unshielded 1.12 Ohm Max 22 @ 200MHz 1.62GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER68NJ01
INDUCTOR WW 68NH 5% 0402 68nH 100mA - - - ¦5% Unshielded 1.12 Ohm Max 22 @ 200MHz 1.62GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68NH 5% 0402 68nH 100mA - - - ¦5% Unshielded 1.12 Ohm Max 22 @ 200MHz 1.62GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER68NJ01-ND IMC0402ER68NJ01
Product Name Fixed Inductors INDUCTOR WW 68NH 5% 0402 68nH 100mA - - - ¦5% Unshielded 1.12 Ohm Max 22 @ 200MHz 1.62GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details