Vishay Intertechnology, Inc. INDUCTOR WW 5.1NH 10% 0402 5.1nH 800mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER5N1K01

Description
INDUCTOR WW 5.1NH 10% 0402 5.1nH 800mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 5.1NH 10% 0402 5.1nH 800mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 5.1NH 10% 0402 5.1nH 800mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER5N1K01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.1NH 10% 0402 5.1nH 800mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER5N1K01
INDUCTOR WW 5.1NH 10% 0402 5.1nH 800mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER5N1K01
INDUCTOR WW 5.1NH 10% 0402 5.1nH 800mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.1NH 10% 0402 5.1nH 800mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0402ER5N1K01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER5N1K01-ND
Fixed Inductors IMC0402ER5N1K01-ND
5.1nH Unshielded Wirewound Inductor 800mA 83mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 800mA 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0402ER5N1K01 IMC0402ER5N1K01-ND
Product Name INDUCTOR WW 5.1NH 10% 0402 5.1nH 800mA - - - ¦10% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0051 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.0830 ohms 0.0830 ohms
Rated DC Current 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details